3M 3M 9500PC Clear Bonding Tape - 1 in Width x 36 yd Length - 5.6 mil Thick - Kraft Paper Liner - 67796 70006102993

Description
3M 9500PC clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9500PC clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9500PC Clear Bonding Tape - 1 in Width x 36 yd Length - 5.6 mil Thick - Kraft Paper Liner - 67796 - 021200-67796 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9500PC Clear Bonding Tape - 1 in Width x 36 yd Length - 5.6 mil Thick - Kraft Paper Liner - 67796
021200-67796
3M 9500PC Clear Bonding Tape - 1 in Width x 36 yd Length - 5.6 mil Thick - Kraft Paper Liner - 67796 021200-67796
3M 9500PC clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9500PC clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67796
Product Name 3M 9500PC Clear Bonding Tape - 1 in Width x 36 yd Length - 5.6 mil Thick - Kraft Paper Liner - 67796
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.4724 inches (12 mm)
View Details
Double Coated Black Polyethylene Foam Tape - 3316 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0673 inches (1.71 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details