3M 3M F9465PC Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 67776 70006102761

Description
3M F9465PC clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -40 F to +160 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M F9465PC clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -40 F to +160 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M F9465PC Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 67776 - 021200-67776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M F9465PC Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 67776
021200-67776
3M F9465PC Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 67776 021200-67776
3M F9465PC clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -40 F to +160 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M F9465PC clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -40 F to +160 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67776
Product Name 3M F9465PC Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 67776
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details