3M 3M 9425 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 5.8 mil Thick - Kraft Paper Liner - 67709 70006102142

Description
3M 9425 clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9425 clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9425 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 5.8 mil Thick - Kraft Paper Liner - 67709 - 021200-67709 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9425 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 5.8 mil Thick - Kraft Paper Liner - 67709
021200-67709
3M 9425 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 5.8 mil Thick - Kraft Paper Liner - 67709 021200-67709
3M 9425 clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9425 clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67709
Product Name 3M 9425 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 5.8 mil Thick - Kraft Paper Liner - 67709
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231084 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Red
Width 0.7480 inches (19 mm)
View Details
High Tack Adhesive Transfer Tapes - 950 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details