3M 3M 9425 Clear Bonding Tape - 1 in Width x 72 yd Length - 5.8 mil Thick - Kraft Paper Liner - 67708 70006102134

Description
3M 9425 clear bonding tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9425 clear bonding tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9425 Clear Bonding Tape - 1 in Width x 72 yd Length - 5.8 mil Thick - Kraft Paper Liner - 67708 - 021200-67708 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9425 Clear Bonding Tape - 1 in Width x 72 yd Length - 5.8 mil Thick - Kraft Paper Liner - 67708
021200-67708
3M 9425 Clear Bonding Tape - 1 in Width x 72 yd Length - 5.8 mil Thick - Kraft Paper Liner - 67708 021200-67708
3M 9425 clear bonding tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9425 clear bonding tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67708
Product Name 3M 9425 Clear Bonding Tape - 1 in Width x 72 yd Length - 5.8 mil Thick - Kraft Paper Liner - 67708
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

8 Mil Double Sided Electrically Conductive Tape - 60256 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0079 inches (0.1999 mm)
Adhesive Proprietary
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details