3M 3M Scotch 976 Clear Transfer Tape - 0.25 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 67668 70006101532

Description
3M Scotch 976 clear transfer tape comes in a 0.25 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M Scotch 976 clear transfer tape comes in a 0.25 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 976 Clear Transfer Tape - 0.25 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 67668 - 021200-67668 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 976 Clear Transfer Tape - 0.25 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 67668
021200-67668
3M Scotch 976 Clear Transfer Tape - 0.25 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 67668 021200-67668
3M Scotch 976 clear transfer tape comes in a 0.25 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M Scotch 976 clear transfer tape comes in a 0.25 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67668
Product Name 3M Scotch 976 Clear Transfer Tape - 0.25 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 67668
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details