3M 3M 906W White Splicing & Core Starting Tape - 1 1/2 in Width x 36 yd Length - 3 mil Thick - Repulpable Paper Liner - 61147 70006098779

Description
3M 906W white splicing & core starting tape comes in a 1 1/2 in width, 36 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).
Description
3M 906W white splicing & core starting tape comes in a 1 1/2 in width, 36 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M 906W White Splicing & Core Starting Tape - 1 1/2 in Width x 36 yd Length - 3 mil Thick - Repulpable Paper Liner - 61147 - 021200-61147 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 906W White Splicing & Core Starting Tape - 1 1/2 in Width x 36 yd Length - 3 mil Thick - Repulpable Paper Liner - 61147
021200-61147
3M 906W White Splicing & Core Starting Tape - 1 1/2 in Width x 36 yd Length - 3 mil Thick - Repulpable Paper Liner - 61147 021200-61147
3M 906W white splicing & core starting tape comes in a 1 1/2 in width, 36 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).

3M 906W white splicing & core starting tape comes in a 1 1/2 in width, 36 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61147
Product Name 3M 906W White Splicing & Core Starting Tape - 1 1/2 in Width x 36 yd Length - 3 mil Thick - Repulpable Paper Liner - 61147
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 19 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details