3M 3M 4318 Gray Single Sided Foam Tape - 2 in Width x 36 yd Length - 1/8 in Thick - 67478 70006096369

Description
3M 4318 gray single sided foam tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.
Description
3M 4318 gray single sided foam tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4318 Gray Single Sided Foam Tape - 2 in Width x 36 yd Length - 1/8 in Thick - 67478 - 021200-67478 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4318 Gray Single Sided Foam Tape - 2 in Width x 36 yd Length - 1/8 in Thick - 67478
021200-67478
3M 4318 Gray Single Sided Foam Tape - 2 in Width x 36 yd Length - 1/8 in Thick - 67478 021200-67478
3M 4318 gray single sided foam tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

3M 4318 gray single sided foam tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67478
Product Name 3M 4318 Gray Single Sided Foam Tape - 2 in Width x 36 yd Length - 1/8 in Thick - 67478
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Foam Tapes - 1612930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.3543 inches (9 mm)
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details