3M 3M 4317 Gray Single Sided Foam Tape - 3/8 in Width x 9 yd Length - 3/8 in Thick - 67474 70006096286

Description
3M 4317 gray single sided foam tape comes in a 3/8 in width, 9 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 3/8 in thickness.
Description
3M 4317 gray single sided foam tape comes in a 3/8 in width, 9 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 3/8 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4317 Gray Single Sided Foam Tape - 3/8 in Width x 9 yd Length - 3/8 in Thick - 67474 - 021200-67474 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4317 Gray Single Sided Foam Tape - 3/8 in Width x 9 yd Length - 3/8 in Thick - 67474
021200-67474
3M 4317 Gray Single Sided Foam Tape - 3/8 in Width x 9 yd Length - 3/8 in Thick - 67474 021200-67474
3M 4317 gray single sided foam tape comes in a 3/8 in width, 9 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 3/8 in thickness.

3M 4317 gray single sided foam tape comes in a 3/8 in width, 9 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 3/8 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67474
Product Name 3M 4317 Gray Single Sided Foam Tape - 3/8 in Width x 9 yd Length - 3/8 in Thick - 67474
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyester Film - 262M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0034 inches (0.0851 mm)
Adhesive PET - Polyester
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details