3M 3M 4317 Gray Single Sided Foam Tape - 1/2 in Width x 9 yd Length - 3/8 in Thick - 06444 70006095767

Description
3M 4317 gray single sided foam tape comes in a 1/2 in width, 9 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 3/8 in thickness.
Description
3M 4317 gray single sided foam tape comes in a 1/2 in width, 9 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 3/8 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4317 Gray Single Sided Foam Tape - 1/2 in Width x 9 yd Length - 3/8 in Thick - 06444 - 051131-06444 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4317 Gray Single Sided Foam Tape - 1/2 in Width x 9 yd Length - 3/8 in Thick - 06444
051131-06444
3M 4317 Gray Single Sided Foam Tape - 1/2 in Width x 9 yd Length - 3/8 in Thick - 06444 051131-06444
3M 4317 gray single sided foam tape comes in a 1/2 in width, 9 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 3/8 in thickness.

3M 4317 gray single sided foam tape comes in a 1/2 in width, 9 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 3/8 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06444
Product Name 3M 4317 Gray Single Sided Foam Tape - 1/2 in Width x 9 yd Length - 3/8 in Thick - 06444
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details