3M 3M 4318 Gray Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/8 in Thick - 06448 70006095726

Description
3M 4318 gray single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.
Description
3M 4318 gray single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4318 Gray Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/8 in Thick - 06448 - 051131-06448 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4318 Gray Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/8 in Thick - 06448
051131-06448
3M 4318 Gray Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/8 in Thick - 06448 051131-06448
3M 4318 gray single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

3M 4318 gray single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06448
Product Name 3M 4318 Gray Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/8 in Thick - 06448
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details