3M 3M 4317 Gray Single Sided Foam Tape - 1 in Width x 9 yd Length - 3/8 in Thick - 06446 70006095700

Description
3M 4317 gray single sided foam tape comes in a 1 in width, 9 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 3/8 in thickness.
Description
3M 4317 gray single sided foam tape comes in a 1 in width, 9 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 3/8 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4317 Gray Single Sided Foam Tape - 1 in Width x 9 yd Length - 3/8 in Thick - 06446 - 051131-06446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4317 Gray Single Sided Foam Tape - 1 in Width x 9 yd Length - 3/8 in Thick - 06446
051131-06446
3M 4317 Gray Single Sided Foam Tape - 1 in Width x 9 yd Length - 3/8 in Thick - 06446 051131-06446
3M 4317 gray single sided foam tape comes in a 1 in width, 9 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 3/8 in thickness.

3M 4317 gray single sided foam tape comes in a 1 in width, 9 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 3/8 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06446
Product Name 3M 4317 Gray Single Sided Foam Tape - 1 in Width x 9 yd Length - 3/8 in Thick - 06446
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 227899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Grey
Width 0.7480 inches (19 mm)
View Details
Aluminized Polyester Splicing Tape - 4137 - Budnick Converting, Inc.
Specs
Type Adhesive; Aluminized Polyester Splicing Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details