3M 3M 4726 Black Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 06478 70006095171

Description
3M 4726 black single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/16 in thickness.
Description
3M 4726 black single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4726 Black Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 06478 - 051131-06478 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4726 Black Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 06478
051131-06478
3M 4726 Black Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 06478 051131-06478
3M 4726 black single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/16 in thickness.

3M 4726 black single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06478
Product Name 3M 4726 Black Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 06478
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details