3M 3M 4714 Black Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 06473 70006095122

Description
3M 4714 black single sided foam tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.
Description
3M 4714 black single sided foam tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4714 Black Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 06473 - 051131-06473 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4714 Black Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 06473
051131-06473
3M 4714 Black Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 06473 051131-06473
3M 4714 black single sided foam tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

3M 4714 black single sided foam tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06473
Product Name 3M 4714 Black Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 06473
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 227855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.9843 inches (25 mm)
View Details
1 Oz. Copper Foil Tape - 1194 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0026 inches (0.0660 mm)
Adhesive Copper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details