3M 3M 4714 Black Single Sided Foam Tape - 3/4 in Width x 18 yd Length - 1/4 in Thick - 06472 70006095114

Description
3M 4714 black single sided foam tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.
Description
3M 4714 black single sided foam tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4714 Black Single Sided Foam Tape - 3/4 in Width x 18 yd Length - 1/4 in Thick - 06472 - 051131-06472 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4714 Black Single Sided Foam Tape - 3/4 in Width x 18 yd Length - 1/4 in Thick - 06472
051131-06472
3M 4714 Black Single Sided Foam Tape - 3/4 in Width x 18 yd Length - 1/4 in Thick - 06472 051131-06472
3M 4714 black single sided foam tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

3M 4714 black single sided foam tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06472
Product Name 3M 4714 Black Single Sided Foam Tape - 3/4 in Width x 18 yd Length - 1/4 in Thick - 06472
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details