3M 3M 4508 Black Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/8 in Thick - 06375 70006092871

Description
3M 4508 black single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.
Description
3M 4508 black single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4508 Black Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/8 in Thick - 06375 - 051131-06375 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4508 Black Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/8 in Thick - 06375
051131-06375
3M 4508 Black Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/8 in Thick - 06375 051131-06375
3M 4508 black single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

3M 4508 black single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06375
Product Name 3M 4508 Black Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/8 in Thick - 06375
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.4724 inches (12 mm)
View Details
Double Coated Polyester Film - 254M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0030 inches (0.0762 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details