3M 3M 346 Tan Surface Protective Film/Tape - 48 in Width x 60 yd Length - 16.7 mil Thick - 60909 70006092194

Description
3M 346 tan surface protective film/tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 16.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant.
Description
3M 346 tan surface protective film/tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 16.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 346 Tan Surface Protective Film/Tape - 48 in Width x 60 yd Length - 16.7 mil Thick - 60909 - 021200-60909 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 346 Tan Surface Protective Film/Tape - 48 in Width x 60 yd Length - 16.7 mil Thick - 60909
021200-60909
3M 346 Tan Surface Protective Film/Tape - 48 in Width x 60 yd Length - 16.7 mil Thick - 60909 021200-60909
3M 346 tan surface protective film/tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 16.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

3M 346 tan surface protective film/tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 16.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-60909
Product Name 3M 346 Tan Surface Protective Film/Tape - 48 in Width x 60 yd Length - 16.7 mil Thick - 60909
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

UL 723 Metal Foil Tape - 367-17 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0170 inches (0.4318 mm)
Adhesive Aluminum
Peel 5.62 lbs/in (9.85 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details