3M 3M VHB 4951 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 45 mil Thick - 67287 70006092079

Description
3M VHB 4951 white foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 4951 white foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4951 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 45 mil Thick - 67287 - 021200-67287 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4951 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 45 mil Thick - 67287
021200-67287
3M VHB 4951 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 45 mil Thick - 67287 021200-67287
3M VHB 4951 white foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 4951 white foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67287
Product Name 3M VHB 4951 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 45 mil Thick - 67287
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2189191 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Width 1.97 inches (50 mm)
Thickness 1.97 inches (50 mm)
View Details
Electrically Conductive Adhesive Transfer Tape - 9720 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0012 inches (0.0305 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details