3M 3M 910 Off-White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 4 mil Thick - 60759 70006090180

Description
3M 910 off-white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170.
Description
3M 910 off-white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 910 Off-White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 4 mil Thick - 60759 - 021200-60759 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 910 Off-White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 4 mil Thick - 60759
021200-60759
3M 910 Off-White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 4 mil Thick - 60759 021200-60759
3M 910 off-white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

3M 910 off-white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-60759
Product Name 3M 910 Off-White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 4 mil Thick - 60759
Color Off-White
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyester High Temperature Masking Discs - 21 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details