3M 3M 9499 Clear Transfer Tape - 1 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 67152 70006089703

Description
3M 9499 clear transfer tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -40 F to +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9499 clear transfer tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -40 F to +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9499 Clear Transfer Tape - 1 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 67152 - 021200-67152 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9499 Clear Transfer Tape - 1 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 67152
021200-67152
3M 9499 Clear Transfer Tape - 1 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 67152 021200-67152
3M 9499 clear transfer tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -40 F to +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9499 clear transfer tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -40 F to +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67152
Product Name 3M 9499 Clear Transfer Tape - 1 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 67152
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Polyethylene Temp Surface Protection - 31826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details