3M 3M 5414 Clear Insulating Tape - 1 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 60707 70006087863

Description
3M 5414 clear insulating tape comes in a 1 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.1 mil thickness.
Description
3M 5414 clear insulating tape comes in a 1 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5414 Clear Insulating Tape - 1 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 60707 - 021200-60707 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5414 Clear Insulating Tape - 1 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 60707
021200-60707
3M 5414 Clear Insulating Tape - 1 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 60707 021200-60707
3M 5414 clear insulating tape comes in a 1 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.1 mil thickness.

3M 5414 clear insulating tape comes in a 1 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-60707
Product Name 3M 5414 Clear Insulating Tape - 1 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 60707
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Backing Material Conductive PE; Plastic / Polymer
Width 0.1575 to 2.36 inches (4 to 60 mm)
View Details
ESD Tapes - 218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow, Black
Backing Material Polyvinyl Chloride; Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details