3M 3M 5414 Clear Insulating Tape - 3/4 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 60705 70006087848

Description
3M 5414 clear insulating tape comes in a 3/4 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.1 mil thickness.
Description
3M 5414 clear insulating tape comes in a 3/4 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5414 Clear Insulating Tape - 3/4 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 60705 - 021200-60705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5414 Clear Insulating Tape - 3/4 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 60705
021200-60705
3M 5414 Clear Insulating Tape - 3/4 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 60705 021200-60705
3M 5414 clear insulating tape comes in a 3/4 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.1 mil thickness.

3M 5414 clear insulating tape comes in a 3/4 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-60705
Product Name 3M 5414 Clear Insulating Tape - 3/4 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 60705
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Glass Cloth Heavy-Duty Electrical Insulating Tape - P212HD - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Fiberglass
Peel 3.12 lbs/in (5.47 N/cm)
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 4089502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Yellow
Backing Material Polyester; Polyester
View Details