3M 3M Scotch 690 Yellow Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61662 70006084027

Description
3M Scotch 690 yellow color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 690 yellow color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 690 Yellow Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61662 - 021200-61662 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 690 Yellow Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61662
021200-61662
3M Scotch 690 Yellow Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61662 021200-61662
3M Scotch 690 yellow color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 690 yellow color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61662
Product Name 3M Scotch 690 Yellow Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61662
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details