3M 3M Scotch 690 Yellow Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61660 70006084001

Description
3M Scotch 690 yellow color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 690 yellow color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 690 Yellow Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61660 - 021200-61660 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 690 Yellow Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61660
021200-61660
3M Scotch 690 Yellow Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61660 021200-61660
3M Scotch 690 yellow color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 690 yellow color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61660
Product Name 3M Scotch 690 Yellow Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61660
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details