3M 3M Scotch 690 Red Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61650 70006083946

Description
3M Scotch 690 red color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 690 red color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61650 - 021200-61650 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61650
021200-61650
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61650 021200-61650
3M Scotch 690 red color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 690 red color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61650
Product Name 3M Scotch 690 Red Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61650
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details