3M 3M Scotch 690 Red Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61648 70006083920

Description
3M Scotch 690 red color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 690 red color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61648 - 021200-61648 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61648
021200-61648
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61648 021200-61648
3M Scotch 690 red color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 690 red color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61648
Product Name 3M Scotch 690 Red Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61648
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Ultra Tack Tape - 2802 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Ultra Tack Tape
Thickness 0.0030 inches (0.0762 mm)
Adhesive PET - Polyester
View Details