3M 3M Scotch 690 Red Color Coding Bag/Packaging Tape - 9 mm Width x 66 m Length - 2.3 mil Thick - 61647 70006083912

Description
3M Scotch 690 red color coding bag/packaging tape comes in a 9 mm width, 66 m length, uses a rubber adhesive and is packaged 192 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 690 red color coding bag/packaging tape comes in a 9 mm width, 66 m length, uses a rubber adhesive and is packaged 192 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 9 mm Width x 66 m Length - 2.3 mil Thick - 61647 - 021200-61647 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 9 mm Width x 66 m Length - 2.3 mil Thick - 61647
021200-61647
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 9 mm Width x 66 m Length - 2.3 mil Thick - 61647 021200-61647
3M Scotch 690 red color coding bag/packaging tape comes in a 9 mm width, 66 m length, uses a rubber adhesive and is packaged 192 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 690 red color coding bag/packaging tape comes in a 9 mm width, 66 m length, uses a rubber adhesive and is packaged 192 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61647
Product Name 3M Scotch 690 Red Color Coding Bag/Packaging Tape - 9 mm Width x 66 m Length - 2.3 mil Thick - 61647
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
TartanT Box Sealing Tape - 369 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; TartanT Box Sealing Tape
Thickness 0.0016 inches (0.0406 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details