3M 3M Scotch 690 Black Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61635 70006083839

Description
3M Scotch 690 black color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 690 black color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 690 Black Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61635 - 021200-61635 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 690 Black Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61635
021200-61635
3M Scotch 690 Black Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61635 021200-61635
3M Scotch 690 black color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 690 black color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61635
Product Name 3M Scotch 690 Black Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 61635
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Double Coated Black Polyethylene Foam - 1308 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details