3M 3M Scotch 690 Black Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61633 70006083813

Description
3M Scotch 690 black color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 690 black color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 690 Black Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61633 - 021200-61633 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 690 Black Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61633
021200-61633
3M Scotch 690 Black Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61633 021200-61633
3M Scotch 690 black color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 690 black color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61633
Product Name 3M Scotch 690 Black Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 61633
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 1.89 inches (48 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details