3M 3M 913 Blue Splicing & Core Starting Tape - 1/2 in Width x 36 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 60626 70006083706

Description
3M 913 blue splicing & core starting tape comes in a 1/2 in width, 36 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M 913 blue splicing & core starting tape comes in a 1/2 in width, 36 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M 913 Blue Splicing & Core Starting Tape - 1/2 in Width x 36 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 60626 - 021200-60626 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 913 Blue Splicing & Core Starting Tape - 1/2 in Width x 36 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 60626
021200-60626
3M 913 Blue Splicing & Core Starting Tape - 1/2 in Width x 36 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 60626 021200-60626
3M 913 blue splicing & core starting tape comes in a 1/2 in width, 36 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M 913 blue splicing & core starting tape comes in a 1/2 in width, 36 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-60626
Product Name 3M 913 Blue Splicing & Core Starting Tape - 1/2 in Width x 36 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 60626
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details