3M 3M 9482PC Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 63474 70006083599

Description
3M 9482PC clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9482PC clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9482PC Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 63474 - 021200-63474 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9482PC Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 63474
021200-63474
3M 9482PC Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 63474 021200-63474
3M 9482PC clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9482PC clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-63474
Product Name 3M 9482PC Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 63474
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Foam Tapes - 1612932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.7480 inches (19 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.562 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details