3M 3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 2 in Width x 36 yd Length - 45 mil Thick - 63383 70006082617

Description
3M VHB 4950 white foam bonding VHB very high bond tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 4950 white foam bonding VHB very high bond tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 2 in Width x 36 yd Length - 45 mil Thick - 63383 - 021200-63383 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 2 in Width x 36 yd Length - 45 mil Thick - 63383
021200-63383
3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 2 in Width x 36 yd Length - 45 mil Thick - 63383 021200-63383
3M VHB 4950 white foam bonding VHB very high bond tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 4950 white foam bonding VHB very high bond tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-63383
Product Name 3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 2 in Width x 36 yd Length - 45 mil Thick - 63383
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details