3M 3M Scotch 926 Clear Transfer Tape - 0.5 in Width x 18 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 63102 70006081643

Description
3M Scotch 926 clear transfer tape comes in a 0.5 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M Scotch 926 clear transfer tape comes in a 0.5 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 926 Clear Transfer Tape - 0.5 in Width x 18 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 63102 - 021200-63102 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 926 Clear Transfer Tape - 0.5 in Width x 18 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 63102
021200-63102
3M Scotch 926 Clear Transfer Tape - 0.5 in Width x 18 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 63102 021200-63102
3M Scotch 926 clear transfer tape comes in a 0.5 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M Scotch 926 clear transfer tape comes in a 0.5 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-63102
Product Name 3M Scotch 926 Clear Transfer Tape - 0.5 in Width x 18 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 63102
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Fasson 0803 Foil - 0803 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0065 inches (0.1651 mm)
Adhesive Aluminum
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details