3M 3M Scotch 3721 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 100 m Length - 2.1 mil Thick - 61536 70006080439

Description
3M Scotch 3721 clear cold temperature box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.1 mil thickness. In addition to the other properties this product is cold temperatures.
Description
3M Scotch 3721 clear cold temperature box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.1 mil thickness. In addition to the other properties this product is cold temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3721 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 100 m Length - 2.1 mil Thick - 61536 - 021200-61536 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3721 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 100 m Length - 2.1 mil Thick - 61536
021200-61536
3M Scotch 3721 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 100 m Length - 2.1 mil Thick - 61536 021200-61536
3M Scotch 3721 clear cold temperature box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.1 mil thickness. In addition to the other properties this product is cold temperatures.

3M Scotch 3721 clear cold temperature box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.1 mil thickness. In addition to the other properties this product is cold temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61536
Product Name 3M Scotch 3721 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 100 m Length - 2.1 mil Thick - 61536
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
UHMW Polyethylene Tape - 403-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Polyethylene Tape
Thickness 0.0083 inches (0.2108 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details