3M 3M Scotch 371 Tan Standard Box Sealing Tape - 72 mm Width x 914 m Length - 1.8 mil Thick - 61527 70006080041

Description
3M Scotch 371 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Tan Standard Box Sealing Tape - 72 mm Width x 914 m Length - 1.8 mil Thick - 61527 - 021200-61527 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Tan Standard Box Sealing Tape - 72 mm Width x 914 m Length - 1.8 mil Thick - 61527
021200-61527
3M Scotch 371 Tan Standard Box Sealing Tape - 72 mm Width x 914 m Length - 1.8 mil Thick - 61527 021200-61527
3M Scotch 371 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61527
Product Name 3M Scotch 371 Tan Standard Box Sealing Tape - 72 mm Width x 914 m Length - 1.8 mil Thick - 61527
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Industrial PE Specialty Temp Surface Protection - 31829 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details