3M 3M Scotch 371 Tan Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.8 mil Thick - 61525 70006080025

Description
3M Scotch 371 tan standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 4 boxes per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 tan standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 4 boxes per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Tan Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.8 mil Thick - 61525 - 021200-61525 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Tan Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.8 mil Thick - 61525
021200-61525
3M Scotch 371 Tan Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.8 mil Thick - 61525 021200-61525
3M Scotch 371 tan standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 4 boxes per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 tan standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 4 boxes per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61525
Product Name 3M Scotch 371 Tan Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.8 mil Thick - 61525
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Clear Polyethylene Surface Protection - 03001-015C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details