3M 3M Scotch 928 White Bonding Tape - 0.5 in Width x 18 yd Length - 2 mil Thick - Kraft Paper Liner - 62775 70006079886

Description
3M Scotch 928 white bonding tape comes in a 0.5 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Scotch 928 white bonding tape comes in a 0.5 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 928 White Bonding Tape - 0.5 in Width x 18 yd Length - 2 mil Thick - Kraft Paper Liner - 62775 - 021200-62775 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 928 White Bonding Tape - 0.5 in Width x 18 yd Length - 2 mil Thick - Kraft Paper Liner - 62775
021200-62775
3M Scotch 928 White Bonding Tape - 0.5 in Width x 18 yd Length - 2 mil Thick - Kraft Paper Liner - 62775 021200-62775
3M Scotch 928 white bonding tape comes in a 0.5 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Scotch 928 white bonding tape comes in a 0.5 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-62775
Product Name 3M Scotch 928 White Bonding Tape - 0.5 in Width x 18 yd Length - 2 mil Thick - Kraft Paper Liner - 62775
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

White PE Foam Double Coated Rubber - 1016 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0620 inches (1.57 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details