3M 3M Scotch 926 Clear Transfer Tape - 0.5 in Width x 36 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 62735 70006079514

Description
3M Scotch 926 clear transfer tape comes in a 0.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 72 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M Scotch 926 clear transfer tape comes in a 0.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 72 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 926 Clear Transfer Tape - 0.5 in Width x 36 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 62735 - 021200-62735 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 926 Clear Transfer Tape - 0.5 in Width x 36 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 62735
021200-62735
3M Scotch 926 Clear Transfer Tape - 0.5 in Width x 36 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 62735 021200-62735
3M Scotch 926 clear transfer tape comes in a 0.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 72 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M Scotch 926 clear transfer tape comes in a 0.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 72 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-62735
Product Name 3M Scotch 926 Clear Transfer Tape - 0.5 in Width x 36 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 62735
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Premium Foil Tape - 322 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0049 inches (0.1245 mm)
Adhesive Aluminum
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details