3M 3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 15873 70006079266

Description
3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 15873 - 021200-15873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 15873
021200-15873
3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 15873 021200-15873
3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-15873
Product Name 3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 15873
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details