3M 3M Scotch 371 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 1.8 mil Thick - 19279 70006079258

Description
3M Scotch 371 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 1.8 mil Thick - 19279 - 021200-19279 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 1.8 mil Thick - 19279
021200-19279
3M Scotch 371 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 1.8 mil Thick - 19279 021200-19279
3M Scotch 371 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-19279
Product Name 3M Scotch 371 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 1.8 mil Thick - 19279
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details