3M 3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.8 mil Thick - 13679 70006079241

Description
3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.8 mil Thick - 13679 - 021200-13679 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.8 mil Thick - 13679
021200-13679
3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.8 mil Thick - 13679 021200-13679
3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-13679
Product Name 3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.8 mil Thick - 13679
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
3 mil Polyethylene Surface Protection - 3105 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details