3M 3M 467MP Clear Transfer Tape - 3 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 19334 70006078078

Description
3M 467MP clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 467MP clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 467MP Clear Transfer Tape - 3 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 19334 - 021200-19334 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 467MP Clear Transfer Tape - 3 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 19334
021200-19334
3M 467MP Clear Transfer Tape - 3 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 19334 021200-19334
3M 467MP clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 467MP clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-19334
Product Name 3M 467MP Clear Transfer Tape - 3 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 19334
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0676 inches (1.72 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details