3M 3M Flexomount 414DL Black Flexographic Plate Mounting Tape - 18 in Width x 36 yd Length - 0.02 in Thick - Kraft Paper Liner - 19220 70006077336

Description
3M Flexomount 414DL black flexographic plate mounting tape comes in a 18 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 414DL black flexographic plate mounting tape comes in a 18 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 414DL Black Flexographic Plate Mounting Tape - 18 in Width x 36 yd Length - 0.02 in Thick - Kraft Paper Liner - 19220 - 021200-19220 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 414DL Black Flexographic Plate Mounting Tape - 18 in Width x 36 yd Length - 0.02 in Thick - Kraft Paper Liner - 19220
021200-19220
3M Flexomount 414DL Black Flexographic Plate Mounting Tape - 18 in Width x 36 yd Length - 0.02 in Thick - Kraft Paper Liner - 19220 021200-19220
3M Flexomount 414DL black flexographic plate mounting tape comes in a 18 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 414DL black flexographic plate mounting tape comes in a 18 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 021200-19220
Product Name 3M Flexomount 414DL Black Flexographic Plate Mounting Tape - 18 in Width x 36 yd Length - 0.02 in Thick - Kraft Paper Liner - 19220
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Safety Vest - SV4 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Clothing Type Vest
Features High Visibility
View Details