3M 3M 396 Clear Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 4.1 mil Thick - 19083 70006076601

Description
3M 396 clear splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.
Description
3M 396 clear splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 396 Clear Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 4.1 mil Thick - 19083 - 021200-19083 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 396 Clear Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 4.1 mil Thick - 19083
021200-19083
3M 396 Clear Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 4.1 mil Thick - 19083 021200-19083
3M 396 clear splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.

3M 396 clear splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-19083
Product Name 3M 396 Clear Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 4.1 mil Thick - 19083
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details