3M 3M 396 Clear Splicing & Core Starting Tape - 3 in Width x 36 yd Length - 4.1 mil Thick - 19087 70006076577

Description
3M 396 clear splicing & core starting tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.
Description
3M 396 clear splicing & core starting tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 396 Clear Splicing & Core Starting Tape - 3 in Width x 36 yd Length - 4.1 mil Thick - 19087 - 021200-19087 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 396 Clear Splicing & Core Starting Tape - 3 in Width x 36 yd Length - 4.1 mil Thick - 19087
021200-19087
3M 396 Clear Splicing & Core Starting Tape - 3 in Width x 36 yd Length - 4.1 mil Thick - 19087 021200-19087
3M 396 clear splicing & core starting tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.

3M 396 clear splicing & core starting tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-19087
Product Name 3M 396 Clear Splicing & Core Starting Tape - 3 in Width x 36 yd Length - 4.1 mil Thick - 19087
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 25 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details