3M 3M 4008 Off-White Foam Mounting Tape - 1 in Width x 36 yd Length - 1/8 in Thick - 06452 70006076106

Description
3M 4008 off-white foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/8 in thickness.
Description
3M 4008 off-white foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/8 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4008 Off-White Foam Mounting Tape - 1 in Width x 36 yd Length - 1/8 in Thick - 06452 - 021200-06452 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4008 Off-White Foam Mounting Tape - 1 in Width x 36 yd Length - 1/8 in Thick - 06452
021200-06452
3M 4008 Off-White Foam Mounting Tape - 1 in Width x 36 yd Length - 1/8 in Thick - 06452 021200-06452
3M 4008 off-white foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/8 in thickness.

3M 4008 off-white foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/8 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-06452
Product Name 3M 4008 Off-White Foam Mounting Tape - 1 in Width x 36 yd Length - 1/8 in Thick - 06452
Type Transfer
Color Off-White
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details