3M 3M 468MP Clear Transfer Tape - 12 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 18880 70006075488

Description
3M 468MP clear transfer tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 468MP clear transfer tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 468MP Clear Transfer Tape - 12 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 18880 - 021200-18880 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468MP Clear Transfer Tape - 12 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 18880
021200-18880
3M 468MP Clear Transfer Tape - 12 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 18880 021200-18880
3M 468MP clear transfer tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 468MP clear transfer tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-18880
Product Name 3M 468MP Clear Transfer Tape - 12 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 18880
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 2243452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.4724 inches (12 mm)
View Details