3M 3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 45 mil Thick - 18090 70006073491

Description
3M VHB 4950 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 4950 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 45 mil Thick - 18090 - 021200-18090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 45 mil Thick - 18090
021200-18090
3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 45 mil Thick - 18090 021200-18090
3M VHB 4950 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 4950 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-18090
Product Name 3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 45 mil Thick - 18090
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details