3M 3M 4085 Off-White Foam Mounting Tape - 1 in Width x 72 yd Length - 3/64 in Thick - 17662 70006072402

Description
3M 4085 off-white foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.
Description
3M 4085 off-white foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4085 Off-White Foam Mounting Tape - 1 in Width x 72 yd Length - 3/64 in Thick - 17662 - 021200-17662 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4085 Off-White Foam Mounting Tape - 1 in Width x 72 yd Length - 3/64 in Thick - 17662
021200-17662
3M 4085 Off-White Foam Mounting Tape - 1 in Width x 72 yd Length - 3/64 in Thick - 17662 021200-17662
3M 4085 off-white foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.

3M 4085 off-white foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-17662
Product Name 3M 4085 Off-White Foam Mounting Tape - 1 in Width x 72 yd Length - 3/64 in Thick - 17662
Type Transfer
Color Off-White
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 1612919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.2362 inches (6 mm)
View Details