3M 3M 4085 Off-White Foam Mounting Tape - 3/4 in Width x 72 yd Length - 3/64 in Thick - 17661 70006072394

Description
3M 4085 off-white foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.
Description
3M 4085 off-white foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4085 Off-White Foam Mounting Tape - 3/4 in Width x 72 yd Length - 3/64 in Thick - 17661 - 021200-17661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4085 Off-White Foam Mounting Tape - 3/4 in Width x 72 yd Length - 3/64 in Thick - 17661
021200-17661
3M 4085 Off-White Foam Mounting Tape - 3/4 in Width x 72 yd Length - 3/64 in Thick - 17661 021200-17661
3M 4085 off-white foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.

3M 4085 off-white foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-17661
Product Name 3M 4085 Off-White Foam Mounting Tape - 3/4 in Width x 72 yd Length - 3/64 in Thick - 17661
Type Transfer
Color Off-White
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details