3M 3M 4085 Off-White Foam Mounting Tape - 1/2 in Width x 72 yd Length - 3/64 in Thick - 17660 70006072386

Description
3M 4085 off-white foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.
Description
3M 4085 off-white foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4085 Off-White Foam Mounting Tape - 1/2 in Width x 72 yd Length - 3/64 in Thick - 17660 - 021200-17660 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4085 Off-White Foam Mounting Tape - 1/2 in Width x 72 yd Length - 3/64 in Thick - 17660
021200-17660
3M 4085 Off-White Foam Mounting Tape - 1/2 in Width x 72 yd Length - 3/64 in Thick - 17660 021200-17660
3M 4085 off-white foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.

3M 4085 off-white foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-17660
Product Name 3M 4085 Off-White Foam Mounting Tape - 1/2 in Width x 72 yd Length - 3/64 in Thick - 17660
Type Transfer
Color Off-White
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 Mil Double Sided Electrically Conductive Tape - 60256 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0079 inches (0.1999 mm)
Adhesive Proprietary
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details